3M 3M R3037 Blue Splicing Tape - 48 mm Width x 55 m Length - 2 mil Thick - Repulpable Paper Liner - 17669 70000352248

Description
3M R3037 blue splicing tape comes in a 48 mm width, 55 m length and uses a repulpable adhesive. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.
Description
3M R3037 blue splicing tape comes in a 48 mm width, 55 m length and uses a repulpable adhesive. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

Suppliers

Company
Product
Description
Supplier Links
3M R3037 Blue Splicing Tape - 48 mm Width x 55 m Length - 2 mil Thick - Repulpable Paper Liner - 17669 - 051131-17669 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3037 Blue Splicing Tape - 48 mm Width x 55 m Length - 2 mil Thick - Repulpable Paper Liner - 17669
051131-17669
3M R3037 Blue Splicing Tape - 48 mm Width x 55 m Length - 2 mil Thick - Repulpable Paper Liner - 17669 051131-17669
3M R3037 blue splicing tape comes in a 48 mm width, 55 m length and uses a repulpable adhesive. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

3M R3037 blue splicing tape comes in a 48 mm width, 55 m length and uses a repulpable adhesive. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-17669
Product Name 3M R3037 Blue Splicing Tape - 48 mm Width x 55 m Length - 2 mil Thick - Repulpable Paper Liner - 17669
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Premium Dead-Soft Foil Tape - 360-17 - Budnick Converting, Inc.
Specs
Thickness 0.0170 inches (0.4318 mm)
Adhesive Aluminum
Peel 12.5 lbs/in (21.89 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details