3M 3M R3037 Blue Splicing Tape - 36 mm Width x 165 m Length - 2 mil Thick - Repulpable Paper Liner - 17668 70000352230

Description
3M R3037 blue splicing tape comes in a 36 mm width, 165 m length and uses a repulpable adhesive. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.
Description
3M R3037 blue splicing tape comes in a 36 mm width, 165 m length and uses a repulpable adhesive. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

Suppliers

Company
Product
Description
Supplier Links
3M R3037 Blue Splicing Tape - 36 mm Width x 165 m Length - 2 mil Thick - Repulpable Paper Liner - 17668 - 051131-17668 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3037 Blue Splicing Tape - 36 mm Width x 165 m Length - 2 mil Thick - Repulpable Paper Liner - 17668
051131-17668
3M R3037 Blue Splicing Tape - 36 mm Width x 165 m Length - 2 mil Thick - Repulpable Paper Liner - 17668 051131-17668
3M R3037 blue splicing tape comes in a 36 mm width, 165 m length and uses a repulpable adhesive. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

3M R3037 blue splicing tape comes in a 36 mm width, 165 m length and uses a repulpable adhesive. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-17668
Product Name 3M R3037 Blue Splicing Tape - 36 mm Width x 165 m Length - 2 mil Thick - Repulpable Paper Liner - 17668
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details