3M 3M R3037 Blue Splicing Tape - 24 mm Width x 55 m Length - 2 mil Thick - Repulpable Paper Liner - 17665 70000352206

Description
3M R3037 blue splicing tape comes in a 24 mm width, 55 m length and uses a repulpable adhesive. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.
Description
3M R3037 blue splicing tape comes in a 24 mm width, 55 m length and uses a repulpable adhesive. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

Suppliers

Company
Product
Description
Supplier Links
3M R3037 Blue Splicing Tape - 24 mm Width x 55 m Length - 2 mil Thick - Repulpable Paper Liner - 17665 - 051131-17665 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3037 Blue Splicing Tape - 24 mm Width x 55 m Length - 2 mil Thick - Repulpable Paper Liner - 17665
051131-17665
3M R3037 Blue Splicing Tape - 24 mm Width x 55 m Length - 2 mil Thick - Repulpable Paper Liner - 17665 051131-17665
3M R3037 blue splicing tape comes in a 24 mm width, 55 m length and uses a repulpable adhesive. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

3M R3037 blue splicing tape comes in a 24 mm width, 55 m length and uses a repulpable adhesive. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-17665
Product Name 3M R3037 Blue Splicing Tape - 24 mm Width x 55 m Length - 2 mil Thick - Repulpable Paper Liner - 17665
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Polyester High Temperature Masking Discs - POLY-DOT-1.125 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details