3M 3M R3177 White Splicing Tape - 96 mm Width x 55 m Length - 7 mil Thick - Semi-Bleached Kraft Paper Liner - 17657 70000352123

Description
3M R3177 white splicing tape comes in a 96 mm width, 55 m length and uses a repulpable adhesive. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 7 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.
Description
3M R3177 white splicing tape comes in a 96 mm width, 55 m length and uses a repulpable adhesive. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 7 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

Suppliers

Company
Product
Description
Supplier Links
3M R3177 White Splicing Tape - 96 mm Width x 55 m Length - 7 mil Thick - Semi-Bleached Kraft Paper Liner - 17657 - 051131-17657 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3177 White Splicing Tape - 96 mm Width x 55 m Length - 7 mil Thick - Semi-Bleached Kraft Paper Liner - 17657
051131-17657
3M R3177 White Splicing Tape - 96 mm Width x 55 m Length - 7 mil Thick - Semi-Bleached Kraft Paper Liner - 17657 051131-17657
3M R3177 white splicing tape comes in a 96 mm width, 55 m length and uses a repulpable adhesive. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 7 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

3M R3177 white splicing tape comes in a 96 mm width, 55 m length and uses a repulpable adhesive. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 7 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-17657
Product Name 3M R3177 White Splicing Tape - 96 mm Width x 55 m Length - 7 mil Thick - Semi-Bleached Kraft Paper Liner - 17657
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
PTFE Coated Fiberglass Tape w/Liner - SLPTF - Custom Fabricating & Supplies
Specs
Type Adhesive
Features Dielectric / Insulating; Removable / Reusable
Width 0.5000 to 3 inches (12.7 to 76.2 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Discs - 22 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details