3M 3M R3177 White Splicing Tape - 72 mm Width x 55 m Length - 7 mil Thick - Semi-Bleached Kraft Paper Liner - 17656 70000352115

Description
3M R3177 white splicing tape comes in a 72 mm width, 55 m length and uses a repulpable adhesive. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 7 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.
Description
3M R3177 white splicing tape comes in a 72 mm width, 55 m length and uses a repulpable adhesive. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 7 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

Suppliers

Company
Product
Description
Supplier Links
3M R3177 White Splicing Tape - 72 mm Width x 55 m Length - 7 mil Thick - Semi-Bleached Kraft Paper Liner - 17656 - 051131-17656 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3177 White Splicing Tape - 72 mm Width x 55 m Length - 7 mil Thick - Semi-Bleached Kraft Paper Liner - 17656
051131-17656
3M R3177 White Splicing Tape - 72 mm Width x 55 m Length - 7 mil Thick - Semi-Bleached Kraft Paper Liner - 17656 051131-17656
3M R3177 white splicing tape comes in a 72 mm width, 55 m length and uses a repulpable adhesive. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 7 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

3M R3177 white splicing tape comes in a 72 mm width, 55 m length and uses a repulpable adhesive. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 7 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-17656
Product Name 3M R3177 White Splicing Tape - 72 mm Width x 55 m Length - 7 mil Thick - Semi-Bleached Kraft Paper Liner - 17656
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details