3M 3M R3177 Blue Splicing Tape - 72 mm Width x 55 m Length - 7 mil Thick - Semi-Bleached Kraft Paper Liner - 17652 70000352073

Description
3M R3177 blue splicing tape comes in a 72 mm width, 55 m length and uses a repulpable adhesive. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 7 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.
Description
3M R3177 blue splicing tape comes in a 72 mm width, 55 m length and uses a repulpable adhesive. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 7 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

Suppliers

Company
Product
Description
Supplier Links
3M R3177 Blue Splicing Tape - 72 mm Width x 55 m Length - 7 mil Thick - Semi-Bleached Kraft Paper Liner - 17652 - 051131-17652 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3177 Blue Splicing Tape - 72 mm Width x 55 m Length - 7 mil Thick - Semi-Bleached Kraft Paper Liner - 17652
051131-17652
3M R3177 Blue Splicing Tape - 72 mm Width x 55 m Length - 7 mil Thick - Semi-Bleached Kraft Paper Liner - 17652 051131-17652
3M R3177 blue splicing tape comes in a 72 mm width, 55 m length and uses a repulpable adhesive. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 7 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

3M R3177 blue splicing tape comes in a 72 mm width, 55 m length and uses a repulpable adhesive. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 7 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-17652
Product Name 3M R3177 Blue Splicing Tape - 72 mm Width x 55 m Length - 7 mil Thick - Semi-Bleached Kraft Paper Liner - 17652
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Fasson 0852 WMP -VR-R - 0852 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0123 inches (0.3124 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details