3M 3M R3185 Blue Splicing Tape - 96 mm Width x 55 m Length - Kraft Paper Liner - 17638 70000351935

Description
3M R3185 blue splicing tape comes in a 96 mm width, 55 m length and uses a repulpable adhesive. This product is a single-sided adhesive splicing tape. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.
Description
3M R3185 blue splicing tape comes in a 96 mm width, 55 m length and uses a repulpable adhesive. This product is a single-sided adhesive splicing tape. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

Suppliers

Company
Product
Description
Supplier Links
3M R3185 Blue Splicing Tape - 96 mm Width x 55 m Length - Kraft Paper Liner - 17638 - 051131-17638 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3185 Blue Splicing Tape - 96 mm Width x 55 m Length - Kraft Paper Liner - 17638
051131-17638
3M R3185 Blue Splicing Tape - 96 mm Width x 55 m Length - Kraft Paper Liner - 17638 051131-17638
3M R3185 blue splicing tape comes in a 96 mm width, 55 m length and uses a repulpable adhesive. This product is a single-sided adhesive splicing tape. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

3M R3185 blue splicing tape comes in a 96 mm width, 55 m length and uses a repulpable adhesive. This product is a single-sided adhesive splicing tape. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-17638
Product Name 3M R3185 Blue Splicing Tape - 96 mm Width x 55 m Length - Kraft Paper Liner - 17638
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
General Purpose Cloth Tape - 393 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details