3M 3M R3127 White Splicing Tape - 72 mm Width x 55 m Length - 4.5 mil Thick - 17615 70000351703

Description
3M R3127 white splicing tape comes in a 72 mm width, 55 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +350 F. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 4.5 mil thickness. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.
Description
3M R3127 white splicing tape comes in a 72 mm width, 55 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +350 F. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 4.5 mil thickness. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

Suppliers

Company
Product
Description
Supplier Links
3M R3127 White Splicing Tape - 72 mm Width x 55 m Length - 4.5 mil Thick - 17615 - 051131-17615 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3127 White Splicing Tape - 72 mm Width x 55 m Length - 4.5 mil Thick - 17615
051131-17615
3M R3127 White Splicing Tape - 72 mm Width x 55 m Length - 4.5 mil Thick - 17615 051131-17615
3M R3127 white splicing tape comes in a 72 mm width, 55 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +350 F. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 4.5 mil thickness. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

3M R3127 white splicing tape comes in a 72 mm width, 55 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +350 F. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 4.5 mil thickness. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-17615
Product Name 3M R3127 White Splicing Tape - 72 mm Width x 55 m Length - 4.5 mil Thick - 17615
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harness Tape - 266 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Wire Harness Tape
Thickness 0.0080 inches (0.2032 mm)
Adhesive Polyethylene Coated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details