3M 3M R3287 White Splicing Tape - 24 mm Width x 55 m Length - 5.5 mil Thick - Kraft Paper Liner - 17606 70000351612

Description
3M R3287 white splicing tape comes in a 24 mm width, 55 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.
Description
3M R3287 white splicing tape comes in a 24 mm width, 55 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

Suppliers

Company
Product
Description
Supplier Links
3M R3287 White Splicing Tape - 24 mm Width x 55 m Length - 5.5 mil Thick - Kraft Paper Liner - 17606 - 051131-17606 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3287 White Splicing Tape - 24 mm Width x 55 m Length - 5.5 mil Thick - Kraft Paper Liner - 17606
051131-17606
3M R3287 White Splicing Tape - 24 mm Width x 55 m Length - 5.5 mil Thick - Kraft Paper Liner - 17606 051131-17606
3M R3287 white splicing tape comes in a 24 mm width, 55 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

3M R3287 white splicing tape comes in a 24 mm width, 55 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 5.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-17606
Product Name 3M R3287 White Splicing Tape - 24 mm Width x 55 m Length - 5.5 mil Thick - Kraft Paper Liner - 17606
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.3740 inches (9.5 mm)
Carrier / Backing Polyimide
View Details