3M 3M R3227 Blue Splicing Tape - 36 mm Width x 55 m Length - 3 mil Thick - Kraft Paper Liner - 17589 70000351448

Description
3M R3227 blue splicing tape comes in a 36 mm width, 55 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.
Description
3M R3227 blue splicing tape comes in a 36 mm width, 55 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

Suppliers

Company
Product
Description
Supplier Links
3M R3227 Blue Splicing Tape - 36 mm Width x 55 m Length - 3 mil Thick - Kraft Paper Liner - 17589 - 051131-17589 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3227 Blue Splicing Tape - 36 mm Width x 55 m Length - 3 mil Thick - Kraft Paper Liner - 17589
051131-17589
3M R3227 Blue Splicing Tape - 36 mm Width x 55 m Length - 3 mil Thick - Kraft Paper Liner - 17589 051131-17589
3M R3227 blue splicing tape comes in a 36 mm width, 55 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

3M R3227 blue splicing tape comes in a 36 mm width, 55 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +350 F. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-17589
Product Name 3M R3227 Blue Splicing Tape - 36 mm Width x 55 m Length - 3 mil Thick - Kraft Paper Liner - 17589
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Free Foil/Glass Cloth - 417 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0070 inches (0.1778 mm)
Adhesive Aluminum/Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details