3M 3M 906W White Splicing Tape - 18 mm Width x 33 m Length - 3 mil Thick - Repulpable Paper Liner - 17569 70000351240

Description
3M 906W white splicing tape comes in a 18 mm width, 33 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.
Description
3M 906W white splicing tape comes in a 18 mm width, 33 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.

Suppliers

Company
Product
Description
Supplier Links
3M 906W White Splicing Tape - 18 mm Width x 33 m Length - 3 mil Thick - Repulpable Paper Liner - 17569 - 051131-17569 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 906W White Splicing Tape - 18 mm Width x 33 m Length - 3 mil Thick - Repulpable Paper Liner - 17569
051131-17569
3M 906W White Splicing Tape - 18 mm Width x 33 m Length - 3 mil Thick - Repulpable Paper Liner - 17569 051131-17569
3M 906W white splicing tape comes in a 18 mm width, 33 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.

3M 906W white splicing tape comes in a 18 mm width, 33 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-17569
Product Name 3M 906W White Splicing Tape - 18 mm Width x 33 m Length - 3 mil Thick - Repulpable Paper Liner - 17569
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Aggressive, Low Fogging Acrylic Transfer - 1149 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0045 inches (0.1143 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details