3M 3M 917B Blue Splicing Tape - 96 mm Width x 55 m Length - Semi-Bleached Kraft Paper Liner - 17531 70000350861

Description
3M 917B blue splicing tape comes in a 96 mm width, 55 m length and uses a high strength repulpable adhesive. This product is a single-sided adhesive splicing tape. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.
Description
3M 917B blue splicing tape comes in a 96 mm width, 55 m length and uses a high strength repulpable adhesive. This product is a single-sided adhesive splicing tape. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.

Suppliers

Company
Product
Description
Supplier Links
3M 917B Blue Splicing Tape - 96 mm Width x 55 m Length - Semi-Bleached Kraft Paper Liner - 17531 - 051131-17531 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 917B Blue Splicing Tape - 96 mm Width x 55 m Length - Semi-Bleached Kraft Paper Liner - 17531
051131-17531
3M 917B Blue Splicing Tape - 96 mm Width x 55 m Length - Semi-Bleached Kraft Paper Liner - 17531 051131-17531
3M 917B blue splicing tape comes in a 96 mm width, 55 m length and uses a high strength repulpable adhesive. This product is a single-sided adhesive splicing tape. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.

3M 917B blue splicing tape comes in a 96 mm width, 55 m length and uses a high strength repulpable adhesive. This product is a single-sided adhesive splicing tape. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-17531
Product Name 3M 917B Blue Splicing Tape - 96 mm Width x 55 m Length - Semi-Bleached Kraft Paper Liner - 17531
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Colored Filmic Packaging Tape - 4204 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0022 inches (0.0559 mm)
Adhesive UPVC - Unplasticized Polyvinylchloride
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details