3M 3M 917B Blue Splicing Tape - 72 mm Width x 55 m Length - Semi-Bleached Kraft Paper Liner - 17530 70000350853

Description
3M 917B blue splicing tape comes in a 72 mm width, 55 m length and uses a high strength repulpable adhesive. This product is a single-sided adhesive splicing tape. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.
Description
3M 917B blue splicing tape comes in a 72 mm width, 55 m length and uses a high strength repulpable adhesive. This product is a single-sided adhesive splicing tape. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.

Suppliers

Company
Product
Description
Supplier Links
3M 917B Blue Splicing Tape - 72 mm Width x 55 m Length - Semi-Bleached Kraft Paper Liner - 17530 - 051131-17530 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 917B Blue Splicing Tape - 72 mm Width x 55 m Length - Semi-Bleached Kraft Paper Liner - 17530
051131-17530
3M 917B Blue Splicing Tape - 72 mm Width x 55 m Length - Semi-Bleached Kraft Paper Liner - 17530 051131-17530
3M 917B blue splicing tape comes in a 72 mm width, 55 m length and uses a high strength repulpable adhesive. This product is a single-sided adhesive splicing tape. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.

3M 917B blue splicing tape comes in a 72 mm width, 55 m length and uses a high strength repulpable adhesive. This product is a single-sided adhesive splicing tape. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-17530
Product Name 3M 917B Blue Splicing Tape - 72 mm Width x 55 m Length - Semi-Bleached Kraft Paper Liner - 17530
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyimide
View Details
PTFE Tpae series - Sinter PTFE 50 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details