3M 3M 917B Blue Splicing Tape - 24 mm Width x 55 m Length - Semi-Bleached Kraft Paper Liner - 17527 70000350820

Description
3M 917B blue splicing tape comes in a 24 mm width, 55 m length and uses a high strength repulpable adhesive. This product is a single-sided adhesive splicing tape. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.
Description
3M 917B blue splicing tape comes in a 24 mm width, 55 m length and uses a high strength repulpable adhesive. This product is a single-sided adhesive splicing tape. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.

Suppliers

Company
Product
Description
Supplier Links
3M 917B Blue Splicing Tape - 24 mm Width x 55 m Length - Semi-Bleached Kraft Paper Liner - 17527 - 051131-17527 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 917B Blue Splicing Tape - 24 mm Width x 55 m Length - Semi-Bleached Kraft Paper Liner - 17527
051131-17527
3M 917B Blue Splicing Tape - 24 mm Width x 55 m Length - Semi-Bleached Kraft Paper Liner - 17527 051131-17527
3M 917B blue splicing tape comes in a 24 mm width, 55 m length and uses a high strength repulpable adhesive. This product is a single-sided adhesive splicing tape. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.

3M 917B blue splicing tape comes in a 24 mm width, 55 m length and uses a high strength repulpable adhesive. This product is a single-sided adhesive splicing tape. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-17527
Product Name 3M 917B Blue Splicing Tape - 24 mm Width x 55 m Length - Semi-Bleached Kraft Paper Liner - 17527
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Flat Back Paper Masking Tape - 2515 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0067 inches (0.1702 mm)
Adhesive Flatback Paper
View Details