3M 900 blue splicing tape comes in a 48 mm width, 33 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 2.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant 21 CFR 176.170.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 051131-17514 |
| Product Name | 3M 900 Blue Splicing Tape - 48 mm Width x 33 m Length - 2.5 mil Thick - Repulpable Paper Liner - 17514 |
| Color | Blue |