3M 3M 405 Green Splicing Tape - 24 mm Width x 33 m Length - 3 mil Thick - PVC Liner - 17502 70000350572

Description
3M 405 green splicing tape comes in a 24 mm width, 33 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PVC. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant 21 CFR 176.170.
Description
3M 405 green splicing tape comes in a 24 mm width, 33 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PVC. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant 21 CFR 176.170.

Suppliers

Company
Product
Description
Supplier Links
3M 405 Green Splicing Tape - 24 mm Width x 33 m Length - 3 mil Thick - PVC Liner - 17502 - 051131-17502 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 405 Green Splicing Tape - 24 mm Width x 33 m Length - 3 mil Thick - PVC Liner - 17502
051131-17502
3M 405 Green Splicing Tape - 24 mm Width x 33 m Length - 3 mil Thick - PVC Liner - 17502 051131-17502
3M 405 green splicing tape comes in a 24 mm width, 33 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PVC. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant 21 CFR 176.170.

3M 405 green splicing tape comes in a 24 mm width, 33 m length and uses a repulpable adhesive. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PVC. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant 21 CFR 176.170.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-17502
Product Name 3M 405 Green Splicing Tape - 24 mm Width x 33 m Length - 3 mil Thick - PVC Liner - 17502
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyimide
View Details