3M 3M Scotchlok™ 314 IDC Pigtail Connector, 22-14 Ga., Blue, Sealant Included 7000031482

Description
3M 054007-092308 314U IDC Pigtail Connectors Category: IDC & T-Tap Connectors Manufacturer: 3M Series: Scotchlok™ Connection Type: Pigtail Connector Voltage Rating: 600VDC Max Operating Temp: 221°F (105°C) Easy to install Provides a moisture-resistant seal Make a quick connection between wires Insulate the connection with no wire stripping Simply insert automotive wires and press top down with pliers UL Listed
Request a Quote Datasheet
Description
3M 054007-092308 314U IDC Pigtail Connectors Category: IDC & T-Tap Connectors Manufacturer: 3M Series: Scotchlok™ Connection Type: Pigtail Connector Voltage Rating: 600VDC Max Operating Temp: 221°F (105°C) Easy to install Provides a moisture-resistant seal Make a quick connection between wires Insulate the connection with no wire stripping Simply insert automotive wires and press top down with pliers UL Listed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok™ 314 IDC Pigtail Connector, 22-14 Ga., Blue, Sealant Included - 37041 - Waytek, Inc.
Chanhassen, MN, United States
3M Scotchlok™ 314 IDC Pigtail Connector, 22-14 Ga., Blue, Sealant Included
37041
3M Scotchlok™ 314 IDC Pigtail Connector, 22-14 Ga., Blue, Sealant Included 37041
3M 054007-092308 314U IDC Pigtail Connectors Category: IDC & T-Tap Connectors Manufacturer: 3M Series: Scotchlok™ Connection Type: Pigtail Connector Voltage Rating: 600VDC Max Operating Temp: 221°F (105°C) Easy to install Provides a moisture-resistant seal Make a quick connection between wires Insulate the connection with no wire stripping Simply insert automotive wires and press top down with pliers UL Listed
  • 3M 054007-092308 314U IDC Pigtail Connectors
  • Category: IDC & T-Tap Connectors
  • Manufacturer: 3M
  • Series: Scotchlok™
  • Connection Type: Pigtail Connector
  • Voltage Rating: 600VDC
  • Max Operating Temp: 221°F (105°C)
  • Easy to install
  • Provides a moisture-resistant seal
  • Make a quick connection between wires
  • Insulate the connection with no wire stripping
  • Simply insert automotive wires and press top down with pliers
  • UL Listed
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 37041
Product Name 3M Scotchlok™ 314 IDC Pigtail Connector, 22-14 Ga., Blue, Sealant Included
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details