3M 3M 8087R Red Splicing & Core Starting Tape - 48 mm Width x 66 m Length - 3.05 mil Thick - 66136 70000233117

Description
3M 8087R red splicing & core starting tape comes in a 48 mm width, 66 m length, uses an acrylic adhesive and is packaged 16 rolls per case. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3.05 mil thickness.
Description
3M 8087R red splicing & core starting tape comes in a 48 mm width, 66 m length, uses an acrylic adhesive and is packaged 16 rolls per case. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3.05 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 8087R Red Splicing & Core Starting Tape - 48 mm Width x 66 m Length - 3.05 mil Thick - 66136 - 051125-66136 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8087R Red Splicing & Core Starting Tape - 48 mm Width x 66 m Length - 3.05 mil Thick - 66136
051125-66136
3M 8087R Red Splicing & Core Starting Tape - 48 mm Width x 66 m Length - 3.05 mil Thick - 66136 051125-66136
3M 8087R red splicing & core starting tape comes in a 48 mm width, 66 m length, uses an acrylic adhesive and is packaged 16 rolls per case. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3.05 mil thickness.

3M 8087R red splicing & core starting tape comes in a 48 mm width, 66 m length, uses an acrylic adhesive and is packaged 16 rolls per case. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3.05 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-66136
Product Name 3M 8087R Red Splicing & Core Starting Tape - 48 mm Width x 66 m Length - 3.05 mil Thick - 66136
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

High Temp Laminating Adhesive - 240APS - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0040 inches (0.1016 mm)
Peel 4.5 lbs/in (7.88 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details