3M 3M 3313 Copper Tape - 2 in Width x 36 yd Length - 3 mil Total Thickness - 66119 70000232838

Description
3M 3313 copper tape comes in a 2 in width, 36 yd length, uses a conductive acrylic adhesive and is packaged 3 per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.
Description
3M 3313 copper tape comes in a 2 in width, 36 yd length, uses a conductive acrylic adhesive and is packaged 3 per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M 3313 Copper Tape - 2 in Width x 36 yd Length - 3 mil Total Thickness - 66119 - 051125-66119 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3313 Copper Tape - 2 in Width x 36 yd Length - 3 mil Total Thickness - 66119
051125-66119
3M 3313 Copper Tape - 2 in Width x 36 yd Length - 3 mil Total Thickness - 66119 051125-66119
3M 3313 copper tape comes in a 2 in width, 36 yd length, uses a conductive acrylic adhesive and is packaged 3 per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

3M 3313 copper tape comes in a 2 in width, 36 yd length, uses a conductive acrylic adhesive and is packaged 3 per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-66119
Product Name 3M 3313 Copper Tape - 2 in Width x 36 yd Length - 3 mil Total Thickness - 66119
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyimide
View Details