3M 3M 3313 Copper Tape - 3/4 in Width x 18 yd Length - 3 mil Total Thickness - 66116 70000232804

Description
3M 3313 copper tape comes in a 3/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 64 rolls per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.
Description
3M 3313 copper tape comes in a 3/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 64 rolls per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M 3313 Copper Tape - 3/4 in Width x 18 yd Length - 3 mil Total Thickness - 66116 - 051125-66116 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3313 Copper Tape - 3/4 in Width x 18 yd Length - 3 mil Total Thickness - 66116
051125-66116
3M 3313 Copper Tape - 3/4 in Width x 18 yd Length - 3 mil Total Thickness - 66116 051125-66116
3M 3313 copper tape comes in a 3/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 64 rolls per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

3M 3313 copper tape comes in a 3/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 64 rolls per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-66116
Product Name 3M 3313 Copper Tape - 3/4 in Width x 18 yd Length - 3 mil Total Thickness - 66116
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

5 Mil Glass Cloth Tape - GCT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive
Width 0.1250 to 18 inches (3.17 to 457 mm)
Adhesive Silicone
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details