3M 3M 3313 Copper Tape - 1/2 in Width x 18 yd Length - 3 mil Total Thickness - 66115 70000232796

Description
3M 3313 copper tape comes in a 1/2 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 96 rolls per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.
Description
3M 3313 copper tape comes in a 1/2 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 96 rolls per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M 3313 Copper Tape - 1/2 in Width x 18 yd Length - 3 mil Total Thickness - 66115 - 051125-66115 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3313 Copper Tape - 1/2 in Width x 18 yd Length - 3 mil Total Thickness - 66115
051125-66115
3M 3313 Copper Tape - 1/2 in Width x 18 yd Length - 3 mil Total Thickness - 66115 051125-66115
3M 3313 copper tape comes in a 1/2 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 96 rolls per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

3M 3313 copper tape comes in a 1/2 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 96 rolls per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-66115
Product Name 3M 3313 Copper Tape - 1/2 in Width x 18 yd Length - 3 mil Total Thickness - 66115
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Performance Masking Tape - 2380 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0075 inches (0.1905 mm)
Adhesive Crepe Paper
View Details