3M 3M 3313 Copper Tape - 3 in Width x 36 yd Length - 3 mil Total Thickness - 66114 70000232788

Description
3M 3313 copper tape comes in a 3 in width, 36 yd length, uses a conductive acrylic adhesive and is packaged 16 per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.
Description
3M 3313 copper tape comes in a 3 in width, 36 yd length, uses a conductive acrylic adhesive and is packaged 16 per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M 3313 Copper Tape - 3 in Width x 36 yd Length - 3 mil Total Thickness - 66114 - 051125-66114 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3313 Copper Tape - 3 in Width x 36 yd Length - 3 mil Total Thickness - 66114
051125-66114
3M 3313 Copper Tape - 3 in Width x 36 yd Length - 3 mil Total Thickness - 66114 051125-66114
3M 3313 copper tape comes in a 3 in width, 36 yd length, uses a conductive acrylic adhesive and is packaged 16 per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

3M 3313 copper tape comes in a 3 in width, 36 yd length, uses a conductive acrylic adhesive and is packaged 16 per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-66114
Product Name 3M 3313 Copper Tape - 3 in Width x 36 yd Length - 3 mil Total Thickness - 66114
Width 3 inches (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-2.25 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2.25 inches (57.2 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details