3M 3M 3367 Aluminum Tape - 60 in Width x 1000 yd Length - 4.4 mil Total Thickness - 66112 70000232747

Description
3M 3367 aluminum tape comes in a 60 in width, 1000 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.4 mil total thickness.
Description
3M 3367 aluminum tape comes in a 60 in width, 1000 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.4 mil total thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 3367 Aluminum Tape - 60 in Width x 1000 yd Length - 4.4 mil Total Thickness - 66112 - 051125-66112 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3367 Aluminum Tape - 60 in Width x 1000 yd Length - 4.4 mil Total Thickness - 66112
051125-66112
3M 3367 Aluminum Tape - 60 in Width x 1000 yd Length - 4.4 mil Total Thickness - 66112 051125-66112
3M 3367 aluminum tape comes in a 60 in width, 1000 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.4 mil total thickness.

3M 3367 aluminum tape comes in a 60 in width, 1000 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.4 mil total thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-66112
Product Name 3M 3367 Aluminum Tape - 60 in Width x 1000 yd Length - 4.4 mil Total Thickness - 66112
Width 60 inches (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyimide
View Details