3M 3M 97055 Blue Splicing & Core Starting Tape - 3/4 in Width x 60 yd Length - 4.3 mil Thick - Glassine Paper Liner - 65961 70000231475

Description
3M 97055 blue splicing & core starting tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 64 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.
Description
3M 97055 blue splicing & core starting tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 64 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

Suppliers

Company
Product
Description
Supplier Links
3M 97055 Blue Splicing & Core Starting Tape - 3/4 in Width x 60 yd Length - 4.3 mil Thick - Glassine Paper Liner - 65961 - 051125-65961 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 97055 Blue Splicing & Core Starting Tape - 3/4 in Width x 60 yd Length - 4.3 mil Thick - Glassine Paper Liner - 65961
051125-65961
3M 97055 Blue Splicing & Core Starting Tape - 3/4 in Width x 60 yd Length - 4.3 mil Thick - Glassine Paper Liner - 65961 051125-65961
3M 97055 blue splicing & core starting tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 64 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

3M 97055 blue splicing & core starting tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 64 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65961
Product Name 3M 97055 Blue Splicing & Core Starting Tape - 3/4 in Width x 60 yd Length - 4.3 mil Thick - Glassine Paper Liner - 65961
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Lead Foil Tape - 421 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0063 inches (0.1600 mm)
Adhesive Lead
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details