3M 3M 97055 Blue Splicing & Core Starting Tape - 1 1/2 in Width x 55 yd Length - 4.3 mil Thick - Glassine Paper Liner - 65960 70000231467

Description
3M 97055 blue splicing & core starting tape comes in a 1 1/2 in width, 55 yd length, uses an acrylic adhesive and is packaged 32 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.
Description
3M 97055 blue splicing & core starting tape comes in a 1 1/2 in width, 55 yd length, uses an acrylic adhesive and is packaged 32 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

Suppliers

Company
Product
Description
Supplier Links
3M 97055 Blue Splicing & Core Starting Tape - 1 1/2 in Width x 55 yd Length - 4.3 mil Thick - Glassine Paper Liner - 65960 - 051125-65960 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 97055 Blue Splicing & Core Starting Tape - 1 1/2 in Width x 55 yd Length - 4.3 mil Thick - Glassine Paper Liner - 65960
051125-65960
3M 97055 Blue Splicing & Core Starting Tape - 1 1/2 in Width x 55 yd Length - 4.3 mil Thick - Glassine Paper Liner - 65960 051125-65960
3M 97055 blue splicing & core starting tape comes in a 1 1/2 in width, 55 yd length, uses an acrylic adhesive and is packaged 32 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

3M 97055 blue splicing & core starting tape comes in a 1 1/2 in width, 55 yd length, uses an acrylic adhesive and is packaged 32 rolls per case. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65960
Product Name 3M 97055 Blue Splicing & Core Starting Tape - 1 1/2 in Width x 55 yd Length - 4.3 mil Thick - Glassine Paper Liner - 65960
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

2.5 mil Co-Extruded Polyethylene Protective Tape - 25A87 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0025 inches (0.0635 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details