3M 3M 9738 Clear Bonding Tape - 54 in Width x 540 yd Length - 4.3 mil Thick - Densified Kraft Paper Liner - 65959 70000231434

Description
3M 9738 clear bonding tape comes in a 54 in width, 540 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 9738 clear bonding tape comes in a 54 in width, 540 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9738 Clear Bonding Tape - 54 in Width x 540 yd Length - 4.3 mil Thick - Densified Kraft Paper Liner - 65959 - 051125-65959 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9738 Clear Bonding Tape - 54 in Width x 540 yd Length - 4.3 mil Thick - Densified Kraft Paper Liner - 65959
051125-65959
3M 9738 Clear Bonding Tape - 54 in Width x 540 yd Length - 4.3 mil Thick - Densified Kraft Paper Liner - 65959 051125-65959
3M 9738 clear bonding tape comes in a 54 in width, 540 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 9738 clear bonding tape comes in a 54 in width, 540 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4.3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65959
Product Name 3M 9738 Clear Bonding Tape - 54 in Width x 540 yd Length - 4.3 mil Thick - Densified Kraft Paper Liner - 65959
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 1612916 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.9843 inches (25 mm)
View Details
Premium Waterproof Sealing Tape - 231 - Budnick Converting, Inc.
Specs
Type Adhesive; Premium Waterproof Sealing Tape
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details