3M 3M 97015 Bonding Tape - 54 in Width x 110 yd Length - 6.5 mil Thick - Kraft Paper Liner - 65902 70000230444

Description
3M 97015 bonding tape comes in a 54 in width, 110 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M 97015 bonding tape comes in a 54 in width, 110 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 97015 Bonding Tape - 54 in Width x 110 yd Length - 6.5 mil Thick - Kraft Paper Liner - 65902 - 051125-65902 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 97015 Bonding Tape - 54 in Width x 110 yd Length - 6.5 mil Thick - Kraft Paper Liner - 65902
051125-65902
3M 97015 Bonding Tape - 54 in Width x 110 yd Length - 6.5 mil Thick - Kraft Paper Liner - 65902 051125-65902
3M 97015 bonding tape comes in a 54 in width, 110 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M 97015 bonding tape comes in a 54 in width, 110 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65902
Product Name 3M 97015 Bonding Tape - 54 in Width x 110 yd Length - 6.5 mil Thick - Kraft Paper Liner - 65902
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 2243442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.4724 inches (12 mm)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details