3M 3M 33802 Aluminum Tape - 60 in Width x 50 yd Length - 3.6 mil Total Thickness - 65886 70000230279

Description
3M 33802 aluminum tape comes in a 60 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: UL 723.
Description
3M 33802 aluminum tape comes in a 60 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 33802 Aluminum Tape - 60 in Width x 50 yd Length - 3.6 mil Total Thickness - 65886 - 051125-65886 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 33802 Aluminum Tape - 60 in Width x 50 yd Length - 3.6 mil Total Thickness - 65886
051125-65886
3M 33802 Aluminum Tape - 60 in Width x 50 yd Length - 3.6 mil Total Thickness - 65886 051125-65886
3M 33802 aluminum tape comes in a 60 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: UL 723.

3M 33802 aluminum tape comes in a 60 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65886
Product Name 3M 33802 Aluminum Tape - 60 in Width x 50 yd Length - 3.6 mil Total Thickness - 65886
Width 60 inches (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Discs - 22 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details