3M 3M 33801 Aluminum Tape - 72 mm Width x 45 m Length - 4 mil Total Thickness - 65883 70000230246

Description
3M 33801 aluminum tape comes in a 72 mm width, 45 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -30 F to +425 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. This aluminum tape meets the following standards: UL 723.
Description
3M 33801 aluminum tape comes in a 72 mm width, 45 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -30 F to +425 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. This aluminum tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 33801 Aluminum Tape - 72 mm Width x 45 m Length - 4 mil Total Thickness - 65883 - 051125-65883 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 33801 Aluminum Tape - 72 mm Width x 45 m Length - 4 mil Total Thickness - 65883
051125-65883
3M 33801 Aluminum Tape - 72 mm Width x 45 m Length - 4 mil Total Thickness - 65883 051125-65883
3M 33801 aluminum tape comes in a 72 mm width, 45 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -30 F to +425 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. This aluminum tape meets the following standards: UL 723.

3M 33801 aluminum tape comes in a 72 mm width, 45 m length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -30 F to +425 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. This aluminum tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65883
Product Name 3M 33801 Aluminum Tape - 72 mm Width x 45 m Length - 4 mil Total Thickness - 65883
Width 2.83 inches (72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Aluminum Foil Tape - 288 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Adhesive Aluminum
Peel 4.69 lbs/in (8.21 N/cm)
View Details