3M 3M 33801 Aluminum Tape - 49.5 mm Width x 45.7 m Length - 4 mil Total Thickness - 65882 70000230238

Description
3M 33801 aluminum tape comes in a 49.5 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -30 F to +425 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. This aluminum tape meets the following standards: UL 723.
Description
3M 33801 aluminum tape comes in a 49.5 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -30 F to +425 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. This aluminum tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 33801 Aluminum Tape - 49.5 mm Width x 45.7 m Length - 4 mil Total Thickness - 65882 - 051125-65882 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 33801 Aluminum Tape - 49.5 mm Width x 45.7 m Length - 4 mil Total Thickness - 65882
051125-65882
3M 33801 Aluminum Tape - 49.5 mm Width x 45.7 m Length - 4 mil Total Thickness - 65882 051125-65882
3M 33801 aluminum tape comes in a 49.5 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -30 F to +425 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. This aluminum tape meets the following standards: UL 723.

3M 33801 aluminum tape comes in a 49.5 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -30 F to +425 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. This aluminum tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65882
Product Name 3M 33801 Aluminum Tape - 49.5 mm Width x 45.7 m Length - 4 mil Total Thickness - 65882
Width 1.95 inches (49.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Discs - 24 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details