3M 3M 33801 Aluminum Tape - 30 in Width x 250 yd Length - 4 mil Total Thickness - 65881 70000230220

Description
3M 33801 aluminum tape comes in a 30 in width, 250 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +425 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. This aluminum tape meets the following standards: UL 723.
Description
3M 33801 aluminum tape comes in a 30 in width, 250 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +425 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. This aluminum tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 33801 Aluminum Tape - 30 in Width x 250 yd Length - 4 mil Total Thickness - 65881 - 051125-65881 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 33801 Aluminum Tape - 30 in Width x 250 yd Length - 4 mil Total Thickness - 65881
051125-65881
3M 33801 Aluminum Tape - 30 in Width x 250 yd Length - 4 mil Total Thickness - 65881 051125-65881
3M 33801 aluminum tape comes in a 30 in width, 250 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +425 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. This aluminum tape meets the following standards: UL 723.

3M 33801 aluminum tape comes in a 30 in width, 250 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +425 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. This aluminum tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65881
Product Name 3M 33801 Aluminum Tape - 30 in Width x 250 yd Length - 4 mil Total Thickness - 65881
Width 30 inches (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details