3M 3M 33801 Aluminum Tape - 30 in Width x 50 yd Length - 4 mil Total Thickness - 65880 70000230212

Description
3M 33801 aluminum tape comes in a 30 in width, 50 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -30 F to +425 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. This aluminum tape meets the following standards: UL 723.
Description
3M 33801 aluminum tape comes in a 30 in width, 50 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -30 F to +425 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. This aluminum tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 33801 Aluminum Tape - 30 in Width x 50 yd Length - 4 mil Total Thickness - 65880 - 051125-65880 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 33801 Aluminum Tape - 30 in Width x 50 yd Length - 4 mil Total Thickness - 65880
051125-65880
3M 33801 Aluminum Tape - 30 in Width x 50 yd Length - 4 mil Total Thickness - 65880 051125-65880
3M 33801 aluminum tape comes in a 30 in width, 50 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -30 F to +425 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. This aluminum tape meets the following standards: UL 723.

3M 33801 aluminum tape comes in a 30 in width, 50 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -30 F to +425 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4 mil total thickness. This aluminum tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65880
Product Name 3M 33801 Aluminum Tape - 30 in Width x 50 yd Length - 4 mil Total Thickness - 65880
Width 30 inches (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.3740 inches (9.5 mm)
Carrier / Backing Polyimide
View Details