3M 3M 97053 Transfer Tape - 60 in Width x 250 yd Length - 3 mil Thick - Densified Kraft Paper Liner - 65874 70000230154

Description
3M 97053 transfer tape comes in a 60 in width, 250 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 97053 transfer tape comes in a 60 in width, 250 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 97053 Transfer Tape - 60 in Width x 250 yd Length - 3 mil Thick - Densified Kraft Paper Liner - 65874 - 051125-65874 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 97053 Transfer Tape - 60 in Width x 250 yd Length - 3 mil Thick - Densified Kraft Paper Liner - 65874
051125-65874
3M 97053 Transfer Tape - 60 in Width x 250 yd Length - 3 mil Thick - Densified Kraft Paper Liner - 65874 051125-65874
3M 97053 transfer tape comes in a 60 in width, 250 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 97053 transfer tape comes in a 60 in width, 250 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65874
Product Name 3M 97053 Transfer Tape - 60 in Width x 250 yd Length - 3 mil Thick - Densified Kraft Paper Liner - 65874
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 2231077 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Yellow
Width 0.4724 inches (12 mm)
View Details
High Strength Transfer Splicing Tape - 065 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0021 inches (0.0533 mm)
Peel 1.5 lbs/in (2.63 N/cm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details