3M 3M 3361 Stainless Steel Tape - 22 in Width x 18 yd Length - 3.8 mil Total Thickness - 65872 70000230139

Description
3M 3361 stainless steel tape comes in a 22 in width, 18 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This stainless steel tape has a 3.8 mil total thickness.
Description
3M 3361 stainless steel tape comes in a 22 in width, 18 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This stainless steel tape has a 3.8 mil total thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 3361 Stainless Steel Tape - 22 in Width x 18 yd Length - 3.8 mil Total Thickness - 65872 - 051125-65872 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3361 Stainless Steel Tape - 22 in Width x 18 yd Length - 3.8 mil Total Thickness - 65872
051125-65872
3M 3361 Stainless Steel Tape - 22 in Width x 18 yd Length - 3.8 mil Total Thickness - 65872 051125-65872
3M 3361 stainless steel tape comes in a 22 in width, 18 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This stainless steel tape has a 3.8 mil total thickness.

3M 3361 stainless steel tape comes in a 22 in width, 18 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This stainless steel tape has a 3.8 mil total thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65872
Product Name 3M 3361 Stainless Steel Tape - 22 in Width x 18 yd Length - 3.8 mil Total Thickness - 65872
Width 22 inches (559 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyimide
View Details