3M 3M 3361 Stainless Steel Tape - 12 in Width x 18 yd Length - 3.8 mil Total Thickness - 65871 70000230121

Description
3M 3361 stainless steel tape comes in a 12 in width, 18 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This stainless steel tape has a 3.8 mil total thickness.
Description
3M 3361 stainless steel tape comes in a 12 in width, 18 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This stainless steel tape has a 3.8 mil total thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 3361 Stainless Steel Tape - 12 in Width x 18 yd Length - 3.8 mil Total Thickness - 65871 - 051125-65871 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3361 Stainless Steel Tape - 12 in Width x 18 yd Length - 3.8 mil Total Thickness - 65871
051125-65871
3M 3361 Stainless Steel Tape - 12 in Width x 18 yd Length - 3.8 mil Total Thickness - 65871 051125-65871
3M 3361 stainless steel tape comes in a 12 in width, 18 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This stainless steel tape has a 3.8 mil total thickness.

3M 3361 stainless steel tape comes in a 12 in width, 18 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This stainless steel tape has a 3.8 mil total thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65871
Product Name 3M 3361 Stainless Steel Tape - 12 in Width x 18 yd Length - 3.8 mil Total Thickness - 65871
Width 12 inches (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.7480 inches (19 mm)
View Details
Skived PTFE Tape - 2042-3 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE Tape
Thickness 0.0045 inches (0.1143 mm)
Adhesive PTFE - Skived
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details