3M 3M 3361 Stainless Steel Tape - 8 in Width x 18 yd Length - 3.8 mil Total Thickness - 65870 70000230105

Description
3M 3361 stainless steel tape comes in a 8 in width, 18 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This stainless steel tape has a 3.8 mil total thickness.
Description
3M 3361 stainless steel tape comes in a 8 in width, 18 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This stainless steel tape has a 3.8 mil total thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 3361 Stainless Steel Tape - 8 in Width x 18 yd Length - 3.8 mil Total Thickness - 65870 - 051125-65870 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3361 Stainless Steel Tape - 8 in Width x 18 yd Length - 3.8 mil Total Thickness - 65870
051125-65870
3M 3361 Stainless Steel Tape - 8 in Width x 18 yd Length - 3.8 mil Total Thickness - 65870 051125-65870
3M 3361 stainless steel tape comes in a 8 in width, 18 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This stainless steel tape has a 3.8 mil total thickness.

3M 3361 stainless steel tape comes in a 8 in width, 18 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This stainless steel tape has a 3.8 mil total thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65870
Product Name 3M 3361 Stainless Steel Tape - 8 in Width x 18 yd Length - 3.8 mil Total Thickness - 65870
Width 8 inches (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
3.2 mil Low VOC Modified Acrylic Transfer Tape - 2018X - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0032 inches (0.0813 mm)
View Details