3M 3M 3361 Stainless Steel Tape - 3 in Width x 18 yd Length - 3.8 mil Total Thickness - 65869 70000230089

Description
3M 3361 stainless steel tape comes in a 3 in width, 18 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This stainless steel tape has a 3.8 mil total thickness.
Description
3M 3361 stainless steel tape comes in a 3 in width, 18 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This stainless steel tape has a 3.8 mil total thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 3361 Stainless Steel Tape - 3 in Width x 18 yd Length - 3.8 mil Total Thickness - 65869 - 051125-65869 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3361 Stainless Steel Tape - 3 in Width x 18 yd Length - 3.8 mil Total Thickness - 65869
051125-65869
3M 3361 Stainless Steel Tape - 3 in Width x 18 yd Length - 3.8 mil Total Thickness - 65869 051125-65869
3M 3361 stainless steel tape comes in a 3 in width, 18 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This stainless steel tape has a 3.8 mil total thickness.

3M 3361 stainless steel tape comes in a 3 in width, 18 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This stainless steel tape has a 3.8 mil total thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65869
Product Name 3M 3361 Stainless Steel Tape - 3 in Width x 18 yd Length - 3.8 mil Total Thickness - 65869
Width 3 inches (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-7/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.8740 inches (22.2 mm)
Carrier / Backing Polyester
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0026 inches (0.0650 mm)
View Details
Metallic Tapes - 8326329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.9843 inches (25 mm)
View Details