3M 3M 3361 Stainless Steel Tape - 1 in Width x 18 yd Length - 3.8 mil Total Thickness - 65867 70000230048

Description
3M 3361 stainless steel tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This stainless steel tape has a 3.8 mil total thickness.
Description
3M 3361 stainless steel tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This stainless steel tape has a 3.8 mil total thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 3361 Stainless Steel Tape - 1 in Width x 18 yd Length - 3.8 mil Total Thickness - 65867 - 051125-65867 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3361 Stainless Steel Tape - 1 in Width x 18 yd Length - 3.8 mil Total Thickness - 65867
051125-65867
3M 3361 Stainless Steel Tape - 1 in Width x 18 yd Length - 3.8 mil Total Thickness - 65867 051125-65867
3M 3361 stainless steel tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This stainless steel tape has a 3.8 mil total thickness.

3M 3361 stainless steel tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -30 F to +250 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This stainless steel tape has a 3.8 mil total thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65867
Product Name 3M 3361 Stainless Steel Tape - 1 in Width x 18 yd Length - 3.8 mil Total Thickness - 65867
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Heat seal Tape series - PET9Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details