3M 3M 4380 Aluminum Tape - 6 in Width x 60 yd Length - 3.25 mil Total Thickness - 65865 70000229974

Description
3M 4380 aluminum tape comes in a 6 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -30 F to +300 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.25 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.
Description
3M 4380 aluminum tape comes in a 6 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -30 F to +300 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.25 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 4380 Aluminum Tape - 6 in Width x 60 yd Length - 3.25 mil Total Thickness - 65865 - 051125-65865 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4380 Aluminum Tape - 6 in Width x 60 yd Length - 3.25 mil Total Thickness - 65865
051125-65865
3M 4380 Aluminum Tape - 6 in Width x 60 yd Length - 3.25 mil Total Thickness - 65865 051125-65865
3M 4380 aluminum tape comes in a 6 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -30 F to +300 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.25 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

3M 4380 aluminum tape comes in a 6 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -30 F to +300 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.25 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65865
Product Name 3M 4380 Aluminum Tape - 6 in Width x 60 yd Length - 3.25 mil Total Thickness - 65865
Width 6 inches (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.4724 inches (12 mm)
View Details
Polyethylene Coated - 225FR - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Polyethylene Coated
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details