3M 3M 4380 Aluminum Tape - 4 in Width x 200 yd Length - 3.25 mil Total Thickness - 65863 70000229958

Description
3M 4380 aluminum tape comes in a 4 in width, 200 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -30 F to +300 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.25 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.
Description
3M 4380 aluminum tape comes in a 4 in width, 200 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -30 F to +300 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.25 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 4380 Aluminum Tape - 4 in Width x 200 yd Length - 3.25 mil Total Thickness - 65863 - 051125-65863 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4380 Aluminum Tape - 4 in Width x 200 yd Length - 3.25 mil Total Thickness - 65863
051125-65863
3M 4380 Aluminum Tape - 4 in Width x 200 yd Length - 3.25 mil Total Thickness - 65863 051125-65863
3M 4380 aluminum tape comes in a 4 in width, 200 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -30 F to +300 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.25 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

3M 4380 aluminum tape comes in a 4 in width, 200 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -30 F to +300 F. Provides a tensile strength of 10 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.25 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65863
Product Name 3M 4380 Aluminum Tape - 4 in Width x 200 yd Length - 3.25 mil Total Thickness - 65863
Width 4 inches (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Metallic Tapes - 1767503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Width 0.7480 inches (19 mm)
Thickness 0.0028 inches (0.0700 mm)
View Details
Polyimide High Temperature Masking Discs - PMIDE-DOT-.875 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details