3M 3M 34383 Aluminum Tape - 6 in Width x 60 yd Length - 4.5 mil Total Thickness - 65862 70000229933

Description
3M 34383 aluminum tape comes in a 6 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant.
Description
3M 34383 aluminum tape comes in a 6 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 34383 Aluminum Tape - 6 in Width x 60 yd Length - 4.5 mil Total Thickness - 65862 - 051125-65862 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 34383 Aluminum Tape - 6 in Width x 60 yd Length - 4.5 mil Total Thickness - 65862
051125-65862
3M 34383 Aluminum Tape - 6 in Width x 60 yd Length - 4.5 mil Total Thickness - 65862 051125-65862
3M 34383 aluminum tape comes in a 6 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant.

3M 34383 aluminum tape comes in a 6 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65862
Product Name 3M 34383 Aluminum Tape - 6 in Width x 60 yd Length - 4.5 mil Total Thickness - 65862
Width 6 inches (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Foil/Scrim/Kraft (FSK) Tape - 338 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0080 inches (0.2032 mm)
Adhesive Aluminum
View Details