3M 3M 34383 Aluminum Tape - 3/4 in Width x 60 yd Length - 4.5 mil Total Thickness - 65861 70000229925

Description
3M 34383 aluminum tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant.
Description
3M 34383 aluminum tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 34383 Aluminum Tape - 3/4 in Width x 60 yd Length - 4.5 mil Total Thickness - 65861 - 051125-65861 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 34383 Aluminum Tape - 3/4 in Width x 60 yd Length - 4.5 mil Total Thickness - 65861
051125-65861
3M 34383 Aluminum Tape - 3/4 in Width x 60 yd Length - 4.5 mil Total Thickness - 65861 051125-65861
3M 34383 aluminum tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant.

3M 34383 aluminum tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65861
Product Name 3M 34383 Aluminum Tape - 3/4 in Width x 60 yd Length - 4.5 mil Total Thickness - 65861
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.3740 inches (9.5 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details