3M 3M 34383 Aluminum Tape - 4 in Width x 60 yd Length - 4.5 mil Total Thickness - 65860 70000229917

Description
3M 34383 aluminum tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant.
Description
3M 34383 aluminum tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 34383 Aluminum Tape - 4 in Width x 60 yd Length - 4.5 mil Total Thickness - 65860 - 051125-65860 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 34383 Aluminum Tape - 4 in Width x 60 yd Length - 4.5 mil Total Thickness - 65860
051125-65860
3M 34383 Aluminum Tape - 4 in Width x 60 yd Length - 4.5 mil Total Thickness - 65860 051125-65860
3M 34383 aluminum tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant.

3M 34383 aluminum tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65860
Product Name 3M 34383 Aluminum Tape - 4 in Width x 60 yd Length - 4.5 mil Total Thickness - 65860
Width 4 inches (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.5000 inches (12.7 mm)
Carrier / Backing Polyimide
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive
Features Electrically Conductive / Anti-Static
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
View Details