3M 3M 34383 Aluminum Tape - 2 in Width x 60 yd Length - 4.5 mil Total Thickness - 65856 70000229867

Description
3M 34383 aluminum tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant.
Description
3M 34383 aluminum tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 34383 Aluminum Tape - 2 in Width x 60 yd Length - 4.5 mil Total Thickness - 65856 - 051125-65856 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 34383 Aluminum Tape - 2 in Width x 60 yd Length - 4.5 mil Total Thickness - 65856
051125-65856
3M 34383 Aluminum Tape - 2 in Width x 60 yd Length - 4.5 mil Total Thickness - 65856 051125-65856
3M 34383 aluminum tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant.

3M 34383 aluminum tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -30 F to +260 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65856
Product Name 3M 34383 Aluminum Tape - 2 in Width x 60 yd Length - 4.5 mil Total Thickness - 65856
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data