3M 3M 33316 Copper Tape - 9 in Width x 36 yd Length - 3 mil Total Thickness - 65835 70000229552

Description
3M 33316 copper tape comes in a 9 in width, 36 yd length, uses a conductive acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.
Description
3M 33316 copper tape comes in a 9 in width, 36 yd length, uses a conductive acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M 33316 Copper Tape - 9 in Width x 36 yd Length - 3 mil Total Thickness - 65835 - 051125-65835 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 33316 Copper Tape - 9 in Width x 36 yd Length - 3 mil Total Thickness - 65835
051125-65835
3M 33316 Copper Tape - 9 in Width x 36 yd Length - 3 mil Total Thickness - 65835 051125-65835
3M 33316 copper tape comes in a 9 in width, 36 yd length, uses a conductive acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

3M 33316 copper tape comes in a 9 in width, 36 yd length, uses a conductive acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65835
Product Name 3M 33316 Copper Tape - 9 in Width x 36 yd Length - 3 mil Total Thickness - 65835
Width 9 inches (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.4724 inches (12 mm)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details