3M 3M 33316 Copper Tape - 1 in Width x 36 yd Length - 3 mil Total Thickness - 65833 70000229537

Description
3M 33316 copper tape comes in a 1 in width, 36 yd length, uses a conductive acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.
Description
3M 33316 copper tape comes in a 1 in width, 36 yd length, uses a conductive acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M 33316 Copper Tape - 1 in Width x 36 yd Length - 3 mil Total Thickness - 65833 - 051125-65833 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 33316 Copper Tape - 1 in Width x 36 yd Length - 3 mil Total Thickness - 65833
051125-65833
3M 33316 Copper Tape - 1 in Width x 36 yd Length - 3 mil Total Thickness - 65833 051125-65833
3M 33316 copper tape comes in a 1 in width, 36 yd length, uses a conductive acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

3M 33316 copper tape comes in a 1 in width, 36 yd length, uses a conductive acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65833
Product Name 3M 33316 Copper Tape - 1 in Width x 36 yd Length - 3 mil Total Thickness - 65833
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Discs - 23 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details