3M 3M 33316 Copper Tape - 1 1/2 in Width x 18 yd Length - 3 mil Total Thickness - 65832 70000229503

Description
3M 33316 copper tape comes in a 1 1/2 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.
Description
3M 33316 copper tape comes in a 1 1/2 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M 33316 Copper Tape - 1 1/2 in Width x 18 yd Length - 3 mil Total Thickness - 65832 - 051125-65832 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 33316 Copper Tape - 1 1/2 in Width x 18 yd Length - 3 mil Total Thickness - 65832
051125-65832
3M 33316 Copper Tape - 1 1/2 in Width x 18 yd Length - 3 mil Total Thickness - 65832 051125-65832
3M 33316 copper tape comes in a 1 1/2 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

3M 33316 copper tape comes in a 1 1/2 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: 0 F to +250 F. Provides a tensile strength of 33 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3 mil total thickness. This copper tape meets the following standards: UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65832
Product Name 3M 33316 Copper Tape - 1 1/2 in Width x 18 yd Length - 3 mil Total Thickness - 65832
Width 1.5 inches (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Premium Grade Duct Tape - 221 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details