3M 3M 33315 Copper Tape - 8 in Width x 36 yd Length - 3.3 mil Total Thickness - 65831 70000229495

Description
3M 33315 copper tape comes in a 8 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -30 F to +300 F. Provides a tensile strength of 28 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3.3 mil total thickness.
Description
3M 33315 copper tape comes in a 8 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -30 F to +300 F. Provides a tensile strength of 28 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3.3 mil total thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 33315 Copper Tape - 8 in Width x 36 yd Length - 3.3 mil Total Thickness - 65831 - 051125-65831 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 33315 Copper Tape - 8 in Width x 36 yd Length - 3.3 mil Total Thickness - 65831
051125-65831
3M 33315 Copper Tape - 8 in Width x 36 yd Length - 3.3 mil Total Thickness - 65831 051125-65831
3M 33315 copper tape comes in a 8 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -30 F to +300 F. Provides a tensile strength of 28 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3.3 mil total thickness.

3M 33315 copper tape comes in a 8 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -30 F to +300 F. Provides a tensile strength of 28 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3.3 mil total thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65831
Product Name 3M 33315 Copper Tape - 8 in Width x 36 yd Length - 3.3 mil Total Thickness - 65831
Width 8 inches (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.7480 inches (19 mm)
View Details
Clear Polyethylene Masking Tape - 03001-120C - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0030 inches (0.0762 mm)
Adhesive PE - Polyethylene
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details