3M 3M 33315 Copper Tape - 9 in Width x 36 yd Length - 3.3 mil Total Thickness - 65829 70000229461

Description
3M 33315 copper tape comes in a 9 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +300 F. Provides a tensile strength of 28 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3.3 mil total thickness.
Description
3M 33315 copper tape comes in a 9 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +300 F. Provides a tensile strength of 28 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3.3 mil total thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 33315 Copper Tape - 9 in Width x 36 yd Length - 3.3 mil Total Thickness - 65829 - 051125-65829 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 33315 Copper Tape - 9 in Width x 36 yd Length - 3.3 mil Total Thickness - 65829
051125-65829
3M 33315 Copper Tape - 9 in Width x 36 yd Length - 3.3 mil Total Thickness - 65829 051125-65829
3M 33315 copper tape comes in a 9 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +300 F. Provides a tensile strength of 28 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3.3 mil total thickness.

3M 33315 copper tape comes in a 9 in width, 36 yd length, uses a non-conductive acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +300 F. Provides a tensile strength of 28 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 3.3 mil total thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65829
Product Name 3M 33315 Copper Tape - 9 in Width x 36 yd Length - 3.3 mil Total Thickness - 65829
Width 9 inches (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details