3M 3M 3302 Aluminum Tape - 2 in Width x 36 yd Length - 3.6 mil Total Thickness - 65822 70000229370

Description
3M 3302 aluminum tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: 0 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 510.
Description
3M 3302 aluminum tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: 0 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M 3302 Aluminum Tape - 2 in Width x 36 yd Length - 3.6 mil Total Thickness - 65822 - 051125-65822 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3302 Aluminum Tape - 2 in Width x 36 yd Length - 3.6 mil Total Thickness - 65822
051125-65822
3M 3302 Aluminum Tape - 2 in Width x 36 yd Length - 3.6 mil Total Thickness - 65822 051125-65822
3M 3302 aluminum tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: 0 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 510.

3M 3302 aluminum tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: 0 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-65822
Product Name 3M 3302 Aluminum Tape - 2 in Width x 36 yd Length - 3.6 mil Total Thickness - 65822
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
UHMW Polyethylene Film - 403-20 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; UHMW Polyethylene Film
Thickness 0.0253 inches (0.6426 mm)
Adhesive PE - Polyethylene
View Details
Metallic Tapes - 8326347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.7480 inches (19 mm)
View Details